Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$196.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$312.58
|
4
in stock
|
Buy Now | |
RS Americas
from US$308.19
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$196.01
|
-
|
Buy Now | |
element14
from US$283.93
|
-
|
Buy Now | |
Carlton-Bates
from US$364.27
|
-
|
Buy Now | |
Distrelec
from US$317.97
|
-
|
Buy Now | |
Sager
from US$322.86
|
-
|
Buy Now | |
Farnell
from US$289.43
|
-
|
Buy Now |
Signal Conditioner Input | Frequency |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | MINI MCR Series |
SVHC | Lead (15-Jan-2019) |
MINI MCR-2-F-UI-PT | RS |
Frequency transducer - MINI MCR-2-F-UI-PT MINI ANALOG PRO Series | Phoenix Contact 2902058 | RS Americas |
Frequency Transducer, 1Ch, 24V, Din Rail | Newark Electronics |
FREQUENCY TRANSDUCER, 1CH, 24V, DIN RAIL | element14 |
Frequency Transducer, 9.6 to 30 VDC, 24 VDC Nominal | Carlton-Bates |
Phoenix Contact Frequency Transducer MINI MCR Current / Voltage 30V 63mA 600Ohm DIN Rail Mount 2.5mm² Push-In Terminal | Distrelec |
Terminal Block Interface Modules MINI MCR-2-F-UI-PT | Sager |
Where can I find additional details, specifications and documents for a 2902058?
Additional datasheets, footprints and schematics for 2902058 are listed on our Part Details page. You can also find images and similar parts to 2902058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902058 fall under?
The 2902058 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902058 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902058 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902058 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2902058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902058 often in real-time on the comparison pages.
What if I can't find stock of 2902058?
You can fill out our help required form which you can use to request a quote for 2902058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.