Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$175.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$238.97
|
4
in stock
|
Buy Now | |
RS Americas
from US$263.22
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$175.59
|
4
in stock
|
Buy Now | |
element14
from US$237.79
|
4
in stock
|
Buy Now | |
Farnell
from US$221.28
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$311.12
|
-
|
Buy Now | |
Sager
from US$305.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Signal Conditioner Input | RTD |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 30VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
Resistance Thermometer Measuring Transducer MINI MCR-2-RTD-UI-PT | Phoenix Contact 2902052 | RS Americas |
Resistance measuring transducer | RS |
Rtd Transducer, 1-Ch, 24Vdc, Din Rail | Newark Electronics |
RTD TRANSDUCER, 1-CH, 24VDC, DIN RAIL | element14 |
Configurable Temperature Transducer, Pt, Ni, Cu, 10.5 V | Carlton-Bates |
Terminal Block Interface Modules MINI MCR-2-RTD-UI-PT | Sager |
MINI MCR-2-RTD-UI-PT | Boersig |
Where can I find additional details, specifications and documents for a 2902052?
Additional datasheets, footprints and schematics for 2902052 are listed on our Part Details page. You can also find images and similar parts to 2902052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902052 fall under?
The 2902052 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902052 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902052 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902052 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2902052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902052 often in real-time on the comparison pages.
What if I can't find stock of 2902052?
You can fill out our help required form which you can use to request a quote for 2902052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.