Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$199.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$228.64
|
22
in stock
|
Buy Now | |
RS Americas
from US$277.37
|
122
in stock
|
Buy Now | |
Sager
from US$321.58
|
26
in stock
|
Buy Now | |
Conrad
from US$326.44
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$199.57
|
-
|
Buy Now | |
element14
from US$243.42
|
-
|
Buy Now | |
Carlton-Bates
from US$327.84
|
-
|
Buy Now | |
Farnell
from US$211.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Supply Voltage Min | 9.6VDC |
Supply Voltage Max | 30VDC |
Power Consumption | 800mW |
Product Range | MINI MCR Series |
SVHC | Lead (15-Jan-2019) |
Signal Conditioner 3-Way MINI MCR-2-UI-UI-PT MINI ANALOG PRO Series | Phoenix Contact 2902040 | RS Americas |
Terminal Block Interface Modules MINI MCR-2-UI-UI-PT | Sager |
Signal conditioner - MINI MCR-2-UI-UI-PT | RS |
3-way isolation amplifier with pluggable connection technology and calibrated measuring range switchover, for galvanic isolation of uni and bipolar analog signals. Via DIP-switch configurable input/output.This text is machine translated. | Conrad |
O/P Isolator, 1Ch, Current/Volt, 9.6-30V | Newark Electronics |
O/P ISOLATOR, 1CH, CURRENT/VOLT, 9.6-30V | element14 |
Signal Conditioner, 24 VDC, 30 V Input, 20 mA Input | Carlton-Bates |
MINI MCR-2-UI-UI-PT | Boersig |
Where can I find additional details, specifications and documents for a 2902040?
Additional datasheets, footprints and schematics for 2902040 are listed on our Part Details page. You can also find images and similar parts to 2902040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902040 fall under?
The 2902040 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902040 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902040 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902040 have stock available?
Authorised distributors including RS Americas, Sager, RS, Conrad and Newark Electronics have stock available or on a lead time for 2902040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902040 often in real-time on the comparison pages.
What if I can't find stock of 2902040?
You can fill out our help required form which you can use to request a quote for 2902040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.