Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Supply Voltage Min | 9.6VDC |
Supply Voltage Max | 30VDC |
Power Consumption | 1W |
Product Range | MINI MCR Series |
SVHC | Lead (15-Jan-2019) |
Signal conditioner | RS |
Signal Conditioner |Phoenix Contact 2902028 | Newark Electronics |
Signal Condtioner | RS Americas |
O/P ISOLATOR, 1CH, CURRENT/VOLT, 9.6-30V | element14 |
Terminal Block Interface Modules MCR-2-UNI-UI-UIRO-PT MINI | Sager |
Where can I find additional details, specifications and documents for a 2902028?
Additional datasheets, footprints and schematics for 2902028 are listed on our Part Details page. You can also find images and similar parts to 2902028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902028 fall under?
The 2902028 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902028 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902028 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902028 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2902028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902028 often in real-time on the comparison pages.
What if I can't find stock of 2902028?
You can fill out our help required form which you can use to request a quote for 2902028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.