Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$209.60
Signal Conditioner Input | Potentiometer |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
Resistance/potiposition transducer | RS |
Resistance / potiposition transducer | RS Americas |
Resistance Transducer, 24Vdc, Din Rail | Newark Electronics |
RESISTANCE TRANSDUCER, 24VDC, DIN RAIL | element14 |
Phoenix Contact Temperature Transducer, MINI MCR, ... | Distrelec |
Terminal Block Interface Modules MINI MCR-2-POT-UI-PT | Sager |
Where can I find additional details, specifications and documents for a 2902017?
Additional datasheets, footprints and schematics for 2902017 are listed on our Part Details page. You can also find images and similar parts to 2902017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902017 fall under?
The 2902017 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902017 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902017 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902017 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 2902017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902017 often in real-time on the comparison pages.
What if I can't find stock of 2902017?
You can fill out our help required form which you can use to request a quote for 2902017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.