Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.62
|
No stock
|
Buy Now | |
RS Americas
from US$37.69
|
275
in stock
|
Buy Now | |
element14
from US$20.89
|
2
in stock
|
Buy Now | |
Farnell
from US$28.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$22.12
|
-
|
Buy Now | |
Carlton-Bates
from US$45.72
|
-
|
Buy Now | |
TTI Europe
from US$29.73
|
-
|
Buy Now | |
Sager
from US$39.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PLC-INTERFACE w/ Switch, SS Relay, 24 VDC, 33 VDC, 3A, DINNS 35/7, 5, PLC-OPT | Phoenix Contact 2900364 | RS Americas |
PLC OPTOCOUPLER, D/RAIL, 24DC/24DC | element14 |
PLC-OPT- 24DC/24DC/2 | RS |
Relay, Plc, Spst, 24Vdc, 6A, Din Rail | Newark Electronics |
Relay Module 8.5mA 24V - PLC-OPT- 24DC/ 24DC/2 | Carlton-Bates |
Solid State Relays - Industrial Mount PLC-OPT- 24DC/ 24DC/2 | Sager |
Where can I find additional details, specifications and documents for a 2900364?
Additional datasheets, footprints and schematics for 2900364 are listed on our Part Details page. You can also find images and similar parts to 2900364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2900364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2900364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2900364 fall under?
The 2900364 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2900364 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2900364 you can contact the distributor directly for product support, shipping queries etc.
Is the 2900364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2900364 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 2900364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2900364 often in real-time on the comparison pages.
What if I can't find stock of 2900364?
You can fill out our help required form which you can use to request a quote for 2900364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.