Status: | Unknown |
---|---|
Series: | PLC Series |
RoHS: | Unknown |
Prices starting from US$10.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.95
|
123
in stock
|
Buy Now | |
RS Americas
from US$19.97
|
525
in stock
|
Buy Now | |
Distrelec
from US$16.20
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$10.60
|
31
in stock
|
Buy Now | |
element14
from US$17.00
|
31
in stock
|
Buy Now | |
Farnell
from US$12.40
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.46
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$23.59
|
-
|
Buy Now | |
TTI Europe
from US$11.91
|
-
|
Buy Now | |
Sager
from US$20.91
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 50mA |
Product Range | PLC Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 30V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 36V |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | UL |
SVHC | Lead (15-Jan-2019) |
Module Relay, PLC Interface, 24 VDC, DIN Rail Mount, PLC Slimline Relay Series | Phoenix Contact 2900306 | RS Americas |
Phoenix Contact Universal Interface PLC-RPT 1CO DC 24V 50mA Push-In Terminal | Distrelec |
PLC-RPT- 24DC/21AU | RS |
Power Relay, Spdt, 0.05A, 30Vac, Socket | Newark Electronics |
POWER RELAY, SPDT, 0.05A, 30VAC, SOCKET | element14 |
Relay: interface | Transfer Multisort Elektronik |
Relay Module, 24 VDC | Carlton-Bates |
Industrial Relays PLC-RPT- 24DC/21AU | Sager |
Where can I find additional details, specifications and documents for a 2900306?
Additional datasheets, footprints and schematics for 2900306 are listed on our Part Details page. You can also find images and similar parts to 2900306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2900306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2900306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2900306 fall under?
The 2900306 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2900306 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2900306 you can contact the distributor directly for product support, shipping queries etc.
Is the 2900306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2900306 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 2900306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2900306 often in real-time on the comparison pages.
What if I can't find stock of 2900306?
You can fill out our help required form which you can use to request a quote for 2900306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.