Status: | Unknown |
---|---|
Series: | PLC Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 120V |
Contact Current | 6A |
Product Range | PLC Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | UL |
SVHC | Lead (15-Jan-2019) |
Industrial Relays PLC-RPT-120AC/21 | Sager |
PLC-RPT-120UC/21 | RS |
Terminal Relay 3.5mA 120VAC/110VDC | Carlton-Bates |
POWER RELAY, SPDT, 6A, 250VAC, SOCKET | element14 |
Power Relay, Spdt, 6A, 250Vac, Socket | Newark Electronics |
PLC-INTERFACE w/ Switch, Output Relay, 120 V, 250 V, 6A, DINNS 35/7, 5, PLC-RPT | Phoenix Contact 2900304 | RS Americas |
Phoenix Contact Universal Interface PLC-RPT 1CO AC / DC 120V 110V 6A Push-In Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 2900304?
Additional datasheets, footprints and schematics for 2900304 are listed on our Part Details page. You can also find images and similar parts to 2900304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2900304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2900304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2900304 fall under?
The 2900304 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2900304 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2900304 you can contact the distributor directly for product support, shipping queries etc.
Is the 2900304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2900304 have stock available?
Authorised distributors including Sager, RS, Carlton-Bates, element14 and Farnell have stock available or on a lead time for 2900304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2900304 often in real-time on the comparison pages.
What if I can't find stock of 2900304?
You can fill out our help required form which you can use to request a quote for 2900304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.