Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Uniduct Series |
RoHS: | Unknown |
Product Range | Uniduct Series |
---|---|
External Width | 38mm |
External Height | 19.1mm |
Raceway / Duct Color | Ivory |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Accessory Type | Latching Raceway |
Length | 6ft |
RoHS Compliant | No |
Electrical, Duct/Raceway (Trunking) | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 2900 FeatherWing OLED - 128x32 OLED Add-on For All Feather Boards | Rapid Electronics |
Adafruit FeatherWing OLED - 128x32 OLED Add-on | Distrelec |
Where can I find additional details, specifications and documents for a 2900?
Additional datasheets, footprints and schematics for 2900 are listed on our Part Details page. You can also find images and similar parts to 2900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2900 fall under?
The 2900 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 2900 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2900 you can contact the distributor directly for product support, shipping queries etc.
Is the 2900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2900 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, Newark Electronics and Distrelec have stock available or on a lead time for 2900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2900 often in real-time on the comparison pages.
What if I can't find stock of 2900?
You can fill out our help required form which you can use to request a quote for 2900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.