290 Audio & Video Connectors & Adapters by Switchcraft Conxall

CONNECTOR PHONE AUDIO PLUG 3 POSITION

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for element14 element14 US$0.22
10,382
Buy Now
Logo for Newark Electronics Newark Electronics US$0.21
9,312
Buy Now
Logo for Heilind Electronics Heilind Electronics US$0.42
9,215
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia US$0.42
3,071
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.29
2,217
Buy Now
Logo for Rutronik Rutronik US$0.34
2,021
Buy Now
Logo for Farnell Farnell US$0.47
1,070
Buy Now
Logo for Future Electronics Future Electronics US$0.36
1,027
Buy Now
Logo for RS Americas RS Americas US$0.15
277
Buy Now
Logo for Carlton-Bates Carlton-Bates US$0.34
-
Buy Now
Logo for Sager Sager US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Contacts 3Contacts
Gender Plug
Pin Diameter 6.35mm
Connector Mounting Cable Mount
Contact Plating Nickel Plated Contacts
Connector Body Material Metal Body
Product Range -


290 Batteries & Power Supplies by Keystone Electronics

BATTERY CONTACT A AA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Battery Sizes Accepted AA A
Battery Terminals Snap Contact
Contact Material Steel
Contact Plating Nickel Plated Contacts
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Battery Contact
Battery Size Code AA A
For Use With A AA Size Batteries

Alternative Descriptions

Battery Sizes Accepted:AA, A | element14
Positive/Negative Battery Contact | Newark Electronics
A/AA CONTACT (LEFT SIDE) | Heilind Electronics
Button/lamella (left) contact | Transfer Multisort Elektronik
HOLDER A AA SNAP-ON LEFT | Rutronik
BATTERY CONTACT, A, AA | Farnell
Snap-On Battery Contact for Molded Case for A / AA Cells | Future Electronics
Battery Contact, Leaf Spring, Case Mount, Left, 2 Cell, A, AA, CR2, CR123A | Keystone Electronics 290 | RS Americas
Contact | Carlton-Bates
Cylindrical Battery Contacts, Clips, Holders & Springs A/AA LEFT CLIP | Sager

290 Semiconductors - Tools by Adafruit Industries

Solid-Core Wire Spool - 25ft - 22AWG - Black

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

290 Tools & Production Supplies by Unknown

Scissors - Straight Medium Fine Blade -- SS - Blade Length 1"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

290 Cable, Wire & Assemblies by West Penn Wire

2 COND. 22 SOLID SHLD BARE CMR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 290?

Additional datasheets, footprints and schematics for 290 are listed on our Part Details page. You can also find images and similar parts to 290 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 290 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 290 fall under?

The 290 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.

Can I view similar or alternative parts?

You can view similar parts to 290 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 290 you can contact the distributor directly for product support, shipping queries etc.

Is the 290 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 290 have stock available?

Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 290.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 290 often in real-time on the comparison pages.

What if I can't find stock of 290?

You can fill out our help required form which you can use to request a quote for 290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay