Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.53
|
1,102
in stock
|
Buy Now |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 200lm |
Power Source | AAA Batteries x 3 |
Flashlight Body Material | Aluminium |
RoHS Compliant | Yes |
3W Cree Xpe Compact Flashlight With Zoom | Newark Electronics |
Where can I find additional details, specifications and documents for a 29-9485?
Additional datasheets, footprints and schematics for 29-9485 are listed on our Part Details page. You can also find images and similar parts to 29-9485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29-9485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29-9485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29-9485 fall under?
The 29-9485 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 29-9485 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29-9485 you can contact the distributor directly for product support, shipping queries etc.
Is the 29-9485 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 29-9485 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 29-9485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29-9485 often in real-time on the comparison pages.
What if I can't find stock of 29-9485?
You can fill out our help required form which you can use to request a quote for 29-9485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.