Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
No stock
|
Buy Now |
For Use With | - |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
Colour | White |
Current Rating | 2A |
External Diameter | 44.5mm |
External Length / Height | 59mm |
Height | 59mm |
LED / Lamp Size | E27 |
Lamp Base Type | E27 / ES |
Material | Porcelain |
Operating Temperature Max | 210°C |
Shell Material | Porcelain |
Supply Voltage | 250V |
Supply Voltage AC Max | 250V |
Weight | 72g |
LAMP HOLDER, E27, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a 29.301.3512.00?
Additional datasheets, footprints and schematics for 29.301.3512.00 are listed on our Part Details page. You can also find images and similar parts to 29.301.3512.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29.301.3512.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29.301.3512.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29.301.3512.00 fall under?
The 29.301.3512.00 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 29.301.3512.00 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29.301.3512.00 you can contact the distributor directly for product support, shipping queries etc.
Is the 29.301.3512.00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29.301.3512.00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 29.301.3512.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29.301.3512.00 often in real-time on the comparison pages.
What if I can't find stock of 29.301.3512.00?
You can fill out our help required form which you can use to request a quote for 29.301.3512.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.