Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.48
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 30A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | - |
Connector Mounting | Cable Mount |
Locking, Watertight Plug, 30A, 125V, 2P 3W Rubber Yellow | Carlton-Bates |
L5-30P WATERTITE PLUG | Avnet America |
CONNECTOR, AC POWER, PLUG, 30A, 125V | element14 |
Where can I find additional details, specifications and documents for a 28W47?
Additional datasheets, footprints and schematics for 28W47 are listed on our Part Details page. You can also find images and similar parts to 28W47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28W47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28W47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28W47 fall under?
The 28W47 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 28W47 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28W47 you can contact the distributor directly for product support, shipping queries etc.
Is the 28W47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28W47 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 28W47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28W47 often in real-time on the comparison pages.
What if I can't find stock of 28W47?
You can fill out our help required form which you can use to request a quote for 28W47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.