Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 5mV |
Isolation Voltage | 2500Vrms |
Supply Voltage Range | 8.5V to 25V |
No. of Pins | 10Pins |
Bandwidth | 20kHz |
RoHS Compliant | No |
Isolation Amplifier, 20Khz, 0.14V/Us | Newark Electronics |
Where can I find additional details, specifications and documents for a 289K?
Additional datasheets, footprints and schematics for 289K are listed on our Part Details page. You can also find images and similar parts to 289K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 289K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 289K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 289K fall under?
The 289K is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 289K when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 289K you can contact the distributor directly for product support, shipping queries etc.
Is the 289K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 289K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 289K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 289K often in real-time on the comparison pages.
What if I can't find stock of 289K?
You can fill out our help required form which you can use to request a quote for 289K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.