Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.73
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 5 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Accessory Type | Ethernet Switch |
Current Rating | 90mA |
External Depth | 70mm |
External Width | 30mm |
For Use With | Automation Systems |
Length | 120mm |
Voltage Rating | 24VDC |
Industrial Ethernet Switch, 5 Port, Unmanaged, 24 VDC, FL Switch SFN/SFNT Series | Phoenix Contact 2891152 | RS Americas |
Managed Ethernet Switches FL SWITCH SFN 5TX 5 COPPER WIRE PORTS | Sager |
FL SWITCH SFN 5TX | RS |
Network Switch, 5Port, 100Mbps | Newark Electronics |
SWITCH, ETHERNET, 5 PORTS, 24V | element14 |
Industrial Ethernet Switch Unmanaged (5) RJ45 10/100Base TX - FLSWITCHSFN5TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2891152?
Additional datasheets, footprints and schematics for 2891152 are listed on our Part Details page. You can also find images and similar parts to 2891152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2891152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2891152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2891152 fall under?
The 2891152 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 2891152 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2891152 you can contact the distributor directly for product support, shipping queries etc.
Is the 2891152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2891152 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for 2891152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2891152 often in real-time on the comparison pages.
What if I can't find stock of 2891152?
You can fill out our help required form which you can use to request a quote for 2891152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.