2891005 Process Controllers, Programmers & Indicators by Phoenix Contact

SWITCH ETHERNET 8 PORTS 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$227.59

Distributor Stock
Logo for Farnell
Farnell
from US$265.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$227.59
-
Buy Now
Logo for element14
element14
from US$298.76
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$328.95
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

No. of Ports 8Ports
Ethernet Switch Application Industrial
Ethernet Switch Type Unmanaged Fast Ethernet
Ethernet Switch Mounting DIN Rail
Port Types RJ45 x 8
Network Speeds 10Mbps 100Mbps
Input Voltage Type VDC
Product Range -
SVHC Lead (15-Jan-2019)
Accessory Type Ethernet Switch
Current Rating 155mA
External Depth 100mm
External Width 50mm
For Use With Automation Systems
Length 130mm
Voltage Rating 24VDC

Alternative Descriptions

Network Switch, 8Port, 100Mbps | Newark Electronics
SWITCH, ETHERNET, 8 PORTS, 24V | element14
Industrial Ethernet Switch Unmanaged 8 (RJ45 ports) - FLSWITCHSFNT8TX | Carlton-Bates
Managed Ethernet Switches FL SWITCH SFNT 8TX 8 RJ45 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2891005?

Additional datasheets, footprints and schematics for 2891005 are listed on our Part Details page. You can also find images and similar parts to 2891005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2891005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2891005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2891005 fall under?

The 2891005 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.

Can I view similar or alternative parts?

You can view similar parts to 2891005 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2891005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2891005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2891005 have stock available?

Authorised distributors including Newark Electronics, element14, Carlton-Bates, Farnell and Sager have stock available or on a lead time for 2891005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2891005 often in real-time on the comparison pages.

What if I can't find stock of 2891005?

You can fill out our help required form which you can use to request a quote for 2891005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay