Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Metric | - |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | - |
Product Range | - |
Cable Length - Imperial | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 23.8mm |
---|---|
Compressed Length | 18mm |
Compression Load Max | 24N |
External Diameter | 31.75mm |
Wire Diameter | 1.5mm |
RoHS Compliant | Yes |
Spring, Compression, 24N, 23.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2887?
Additional datasheets, footprints and schematics for 2887 are listed on our Part Details page. You can also find images and similar parts to 2887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2887 fall under?
The 2887 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2887 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2887 you can contact the distributor directly for product support, shipping queries etc.
Is the 2887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2887 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2887 often in real-time on the comparison pages.
What if I can't find stock of 2887?
You can fill out our help required form which you can use to request a quote for 2887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.