Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2886152008,
7-1192188-9 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Fluid Type | Engine Oil, Hydraulic Fluid, Gasoline |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Recovered Inside Diameter (Max) | 8mm, .315in |
Expanded Inside Diameter (Min) | .945in, 24mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 1.9mm, .075in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | CGAT |
Wall Type | Dual |
Operating Temperature Range | -30 – 80°C |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 115°C |
Resistant To | Fluids |
Heat Shrink Tubing and Sleeves CGAT-24/8-0-STK | Rapid Electronics |
TE Connectivity CGAT-24/8-0-STK HEAT SHRINK TUBE DUAL WA | Distrelec |
AMP2886152008 | Avnet America |
Where can I find additional details, specifications and documents for a 2886152008?
Additional datasheets, footprints and schematics for 2886152008 are listed on our Part Details page. You can also find images and similar parts to 2886152008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2886152008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2886152008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2886152008 fall under?
The 2886152008 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2886152008 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2886152008 you can contact the distributor directly for product support, shipping queries etc.
Is the 2886152008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2886152008 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, Avnet America and Boersig have stock available or on a lead time for 2886152008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2886152008 often in real-time on the comparison pages.
What if I can't find stock of 2886152008?
You can fill out our help required form which you can use to request a quote for 2886152008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.