Status: | Unknown |
---|---|
Series: | EMD-SL Series |
RoHS: | Unknown |
Prices starting from US$21.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.79
|
15
in stock
|
Buy Now | |
Conrad
from US$45.66
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$24.49
|
3
in stock
|
Buy Now | |
RS Americas
from US$28.13
|
3
in stock
|
Buy Now | |
element14
from US$25.67
|
3
in stock
|
Buy Now | |
Farnell
from US$21.59
|
3
in stock
|
Buy Now | |
Sager
from US$29.47
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | EMD-SL Series |
SVHC | No SVHC (15-Jan-2019) |
APOWER MODULE FOR ETD RELAYS | RS |
Power modules, pluggable, for EMD-SL-..., supply voltage: 20 V DC ... 30 V DC | Conrad |
Power Module, Monitoring Relay, 24Vdc | Newark Electronics |
Accessory, Power Module For Etd Relays, 20 - 30 Vdc, Emd-Sl-Ps-24Dc | Phoenix Contact 2885359 | RS Americas |
POWER MODULE, MONITORING RELAY, 24VDC | element14 |
Controller Accessories EMD-SL-PS-24DC | Sager |
Where can I find additional details, specifications and documents for a 2885359?
Additional datasheets, footprints and schematics for 2885359 are listed on our Part Details page. You can also find images and similar parts to 2885359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2885359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2885359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2885359 fall under?
The 2885359 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 2885359 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2885359 you can contact the distributor directly for product support, shipping queries etc.
Is the 2885359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2885359 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2885359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2885359 often in real-time on the comparison pages.
What if I can't find stock of 2885359?
You can fill out our help required form which you can use to request a quote for 2885359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.