Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,357.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,750.88
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,573.45
|
15
in stock
|
Buy Now | |
Distrelec
from US$1,357.54
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2,027.77
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,990.00
|
1
in stock
|
Buy Now | |
element14
from US$1,676.01
|
1
in stock
|
Buy Now | |
Farnell
from US$3,242.47
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$2,154.70
|
-
|
Buy Now | |
Sager
from US$2,750.00
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Kit Contents | Two Wireless Mux Module W/ 16 Digital I/O & 2 Analogue I/O Antenna W/ 1.5m Cable 24V Pwr Supply |
---|---|
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Wireless MUX Wireless Set 1 with OMNI Omnidirectional Antenna FL Series | Phoenix Contact 2884208 | RS Americas |
Phoenix Contact Wireless Multiplexer IP20 | Distrelec |
ILB BT ADIO MUX-OMNI | RS |
PHOENIX CONTACT 2884208 | Rapid Electronics |
WIRELESS MUX SET, 24VDC | element14 |
Wireless I/O Module Kit, 19.2 to 30.5 VDC Supply, 60 mA | Carlton-Bates |
I/O Modules ILB BT ADIO MUX-OMNI | Sager |
Ilb Bt Adio Mux-Omni |Phoenix Contact 2884208 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2884208?
Additional datasheets, footprints and schematics for 2884208 are listed on our Part Details page. You can also find images and similar parts to 2884208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2884208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2884208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2884208 fall under?
The 2884208 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 2884208 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2884208 you can contact the distributor directly for product support, shipping queries etc.
Is the 2884208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2884208 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2884208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2884208 often in real-time on the comparison pages.
What if I can't find stock of 2884208?
You can fill out our help required form which you can use to request a quote for 2884208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.