Status: | Unknown |
---|---|
Series: | Featherwing |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.17
|
4
in stock
|
Buy Now | |
Distrelec
from US$10.90
|
23
in stock
|
Buy Now | |
Farnell
from US$89.46
|
3
in stock
|
Buy Now | |
RS Americas
from US$59.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
-
|
Buy Now | |
Rapid Electronics
from US$3.30
|
-
|
Buy Now | |
Jameco Electronics
from US$4.45
|
-
|
Buy Now | |
Heilind Electronics
-
|
-
|
Buy Now | |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Feather Boards |
Product Range | Featherwing |
Adafruit FeatherWing Proto - Prototyping Add-on | Distrelec |
FeatherWing Proto - Prototyping Board | RS |
Adafruit 2884 FeatherWing Proto - Prototyping Add-on For All Feather Boards | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Length - Metric | 15.24m |
---|---|
Jacket Color | Yellow |
Cable Length - Imperial | 50ft |
Where can I find additional details, specifications and documents for a 2884?
Additional datasheets, footprints and schematics for 2884 are listed on our Part Details page. You can also find images and similar parts to 2884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2884 fall under?
The 2884 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to 2884 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2884 you can contact the distributor directly for product support, shipping queries etc.
Is the 2884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2884 have stock available?
Authorised distributors including Distrelec, RS, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 2884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2884 often in real-time on the comparison pages.
What if I can't find stock of 2884?
You can fill out our help required form which you can use to request a quote for 2884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.