287-1ABE Heatsinks & Thermal Management by Wakefiled Thermal Solutions

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
23,201 units
Buy Now
Logo for Sager Sager
19,145 units
Buy Now
Logo for RS Americas RS Americas
783 units
Buy Now
Logo for Newark Electronics Newark Electronics
553 units
Buy Now
Logo for element14 element14
553 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Richardson RFPD Richardson RFPD
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 16.25°C/W
Packages Cooled TO-220
External Width - Metric 12.7mm
External Height - Metric 30mm
External Length - Metric 25.4mm
External Diameter - Metric -
Heat Sink Material Aluminium
Colour Black

Alternative Descriptions

287 Series 12.7 x 25.4 x 12.7 mm 7.8░ C/W Thermal Resistance Bolt On Heat Sink | Future Electronics
Heat Sinks Low Cost, Wave-Solderable Heat Sink for TO-220, Mounting Slot, 25.4x12.7x30.0mm | Sager
Heat Sink | Newark Electronics
BOARD LEVEL HEAT SINK | Richardson RFPD

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 287-1ABE?

Additional datasheets, footprints and schematics for 287-1ABE are listed on our Part Details page. You can also find images and similar parts to 287-1ABE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 287-1ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 287-1ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 287-1ABE fall under?

The 287-1ABE is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to 287-1ABE when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 287-1ABE you can contact the distributor directly for product support, shipping queries etc.

Is the 287-1ABE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 287-1ABE have stock available?

Authorised distributors including Future Electronics, Sager, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 287-1ABE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 287-1ABE often in real-time on the comparison pages.

What if I can't find stock of 287-1ABE?

You can fill out our help required form which you can use to request a quote for 287-1ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay