Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Sampling Rate | - |
---|---|
Input Channel Type | - |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | - |
Resolution (Bits):10Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a 287-12210?
Additional datasheets, footprints and schematics for 287-12210 are listed on our Part Details page. You can also find images and similar parts to 287-12210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 287-12210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 287-12210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 287-12210 fall under?
The 287-12210 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to 287-12210 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 287-12210 you can contact the distributor directly for product support, shipping queries etc.
Is the 287-12210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 287-12210 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 287-12210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 287-12210 often in real-time on the comparison pages.
What if I can't find stock of 287-12210?
You can fill out our help required form which you can use to request a quote for 287-12210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.