Status: | Unknown |
---|---|
Series: | ETD Series |
RoHS: | Unknown |
Product Range | ETD Series |
---|---|
Timer Functions | Multifunction |
Time Min | 50ms |
Time Max | 10h |
No. of Timing Ranges | 10Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | 3A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Timer Relay, Multifunction, 0.05S-10H | Newark Electronics |
Timer Relay, 50 ms to 10 hrs, 3 A, DPDT (2 Form C) | Carlton-Bates |
TIMER RELAY, MULTIFUNCTION, 0.05S-10H | Farnell |
Time Delay & Timing Relays ETD-FL-2T-DTI | Sager |
Where can I find additional details, specifications and documents for a 2866187?
Additional datasheets, footprints and schematics for 2866187 are listed on our Part Details page. You can also find images and similar parts to 2866187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2866187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2866187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2866187 fall under?
The 2866187 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 2866187 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2866187 you can contact the distributor directly for product support, shipping queries etc.
Is the 2866187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2866187 have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, Farnell and Sager have stock available or on a lead time for 2866187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2866187 often in real-time on the comparison pages.
What if I can't find stock of 2866187?
You can fill out our help required form which you can use to request a quote for 2866187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.