Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$191.19
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$188.25
|
126
in stock
|
Buy Now | |
element14
from US$341.46
|
79
in stock
|
Buy Now | |
Farnell
from US$182.34
|
79
in stock
|
Buy Now | |
Distrelec
from US$297.54
|
58
in stock
|
Buy Now | |
RS Americas
from US$366.17
|
18
in stock
|
Buy Now | |
Conrad
from US$326.44
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$432.80
|
-
|
Buy Now | |
Sager
from US$424.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Operating Temperature Min | -20°C |
---|---|
Operating Temperature Max | 65°C |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE GL UL |
External Depth | 102.5mm |
External Length / Height | 93.1mm |
External Width | 6.2mm |
Input Type | RTD |
No. of Outputs | 1Outputs |
Safety Category | ATEX II 3 G Ex nA II T4 X |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 12AWG |
Rtd Transducer, 24Vdc, Din Rail | Newark Electronics |
RTD TRANSDUCER, 24VDC, DIN RAIL | element14 |
Phoenix Contact Temperature Transducer, MINI MCR, -150 ... 850°C | Distrelec |
Signal Conditioning, Temperature Transducer 1 mA Input,0-20 mA Output, DIP Switch | Phoenix Contact 2864273 | RS Americas |
Temperature measuring transducer for Pt 100 temperature sensors, Configurable via DIP switch. | Conrad |
DIN rail, configurable PT100 transducer | RS |
Signal Conditioner Measuring Transducer - MINIMCR-SL-PT100-UI-NC | Carlton-Bates |
Temperature Sensor Modules MINI MCRSLPT100UINC TEMP TRANS -PT100 | Sager |
MINI MCR-SL-PT100-UI-NC | Boersig |
Where can I find additional details, specifications and documents for a 2864273.?
Additional datasheets, footprints and schematics for 2864273. are listed on our Part Details page. You can also find images and similar parts to 2864273. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2864273. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2864273. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2864273. fall under?
The 2864273. is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 2864273. when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2864273. you can contact the distributor directly for product support, shipping queries etc.
Is the 2864273. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2864273. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 2864273..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2864273. often in real-time on the comparison pages.
What if I can't find stock of 2864273.?
You can fill out our help required form which you can use to request a quote for 2864273. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.