Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$143.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$177.37
|
No stock
|
Buy Now | |
RS Americas
from US$339.53
|
41
in stock
|
Buy Now | |
Distrelec
from US$243.81
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$143.85
|
2
in stock
|
Buy Now | |
element14
from US$310.80
|
2
in stock
|
Buy Now | |
Farnell
from US$169.16
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$401.32
|
-
|
Buy Now | |
Sager
from US$393.65
|
-
|
Buy Now |
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Frequency |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
Analog Frequency Transducer, Configurable via DIP Switch MCR Series | Phoenix Contact 2864082 | RS Americas |
Phoenix Contact Frequency Transducer MINI MCR Frequency 30V 10mA DIN Rail Mount 2.5mm² Screw Terminal | Distrelec |
Frequency Transducer, 1Ch, 24V, Din Rail | Newark Electronics |
FREQUENCY TRANSDUCER, 1CH, 24V, DIN RAIL | element14 |
Signal converter MINI-MCR-SL-UI-f | RS |
Transducer, Frequency, Analog, 24 VDC Operating | Carlton-Bates |
Terminal Block Interface Modules MINI MCR-SL-UI-F ANALOG FREQ TRANSD | Sager |
Where can I find additional details, specifications and documents for a 2864082?
Additional datasheets, footprints and schematics for 2864082 are listed on our Part Details page. You can also find images and similar parts to 2864082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2864082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2864082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2864082 fall under?
The 2864082 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2864082 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2864082 you can contact the distributor directly for product support, shipping queries etc.
Is the 2864082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2864082 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2864082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2864082 often in real-time on the comparison pages.
What if I can't find stock of 2864082?
You can fill out our help required form which you can use to request a quote for 2864082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.