286-723 Optoelectronics, LEDs & Displays by WAGO

OPTOCOUPLER PHOTOTRANSISTOR O/P 4KV M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

No. of Channels 1
Isolation Voltage 4kV
Optocoupler Output Type Phototransistor
Input Current 14mA
Output Voltage 24V
Opto Case Style Module
Packaging Each

Alternative Descriptions

Optocoupler, Phototransistor O/P, 4Kv, Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 286-723?

Additional datasheets, footprints and schematics for 286-723 are listed on our Part Details page. You can also find images and similar parts to 286-723 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 286-723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 286-723 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 286-723 fall under?

The 286-723 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to 286-723 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 286-723 you can contact the distributor directly for product support, shipping queries etc.

Is the 286-723 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 286-723 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 286-723.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 286-723 often in real-time on the comparison pages.

What if I can't find stock of 286-723?

You can fill out our help required form which you can use to request a quote for 286-723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay