Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,356
in stock
|
Buy Now | |
element14
from US$0.23
|
1,356
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
300
in stock
|
Buy Now | |
Richardson RFPD
from US$0.22
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | Wakefield 246 247 248 249 Series Heatsinks |
External Length | - |
External Width | - |
Product Range | - |
Fasteners, Clip | Newark Electronics |
FASTENERS, CLIP | element14 |
285 Series Low Cost 10 lbs Carbon Steel Speed Clip | Future Electronics |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Heat Sinks SpeedClips for Use with 232/237/240/252/667, Carbon Steel, 10lbs Loading Force | Sager |
Where can I find additional details, specifications and documents for a 285SC?
Additional datasheets, footprints and schematics for 285SC are listed on our Part Details page. You can also find images and similar parts to 285SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 285SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 285SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 285SC fall under?
The 285SC is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 285SC when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 285SC you can contact the distributor directly for product support, shipping queries etc.
Is the 285SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 285SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Richardson RFPD have stock available or on a lead time for 285SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 285SC often in real-time on the comparison pages.
What if I can't find stock of 285SC?
You can fill out our help required form which you can use to request a quote for 285SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.