Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$158.62
Jacket Material | PTFE |
---|---|
Jacket Colour | Black |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.82mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.524mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
WIRE, BLK, 18AWG, 1/18AWG, 30.5M | element14 |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 100Ft, 18Awg Copper, Black | Newark Electronics |
Hook-Up Wire,18 AWG, Solid, PTFE insulated.,Black, MIL-W-16878E Type E, UL AWM 1213 | Alpha Wire 2857/1 BK005 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2857/1 BK005?
Additional datasheets, footprints and schematics for 2857/1 BK005 are listed on our Part Details page. You can also find images and similar parts to 2857/1 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2857/1 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2857/1 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2857/1 BK005 fall under?
The 2857/1 BK005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2857/1 BK005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2857/1 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2857/1 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2857/1 BK005 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 2857/1 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2857/1 BK005 often in real-time on the comparison pages.
What if I can't find stock of 2857/1 BK005?
You can fill out our help required form which you can use to request a quote for 2857/1 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.