Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Colour | Yellow |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.205mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.016mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hook Up Wire, 100Ft, 24Awg Copper Yellow | Newark Electronics |
Hook-Up Wire, Copper, 24 AWG, Solid, Yellow TFE insulated, -60 to +200C, 600V | Alpha Wire 2854/1 YL005 | RS Americas |
Where can I find additional details, specifications and documents for a 2854/1 YL005.?
Additional datasheets, footprints and schematics for 2854/1 YL005. are listed on our Part Details page. You can also find images and similar parts to 2854/1 YL005. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2854/1 YL005. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2854/1 YL005. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2854/1 YL005. fall under?
The 2854/1 YL005. is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2854/1 YL005. when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2854/1 YL005. you can contact the distributor directly for product support, shipping queries etc.
Is the 2854/1 YL005. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2854/1 YL005. have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2854/1 YL005..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2854/1 YL005. often in real-time on the comparison pages.
What if I can't find stock of 2854/1 YL005.?
You can fill out our help required form which you can use to request a quote for 2854/1 YL005. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.