2854/1 RD001 Cable by Alpha Wire

WIRE RED 24AWG 1/24AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$525.93

Distributor Stock
Logo for Newark
Newark
from US$1,099.21
No stock
Buy Now
Logo for RS
RS
from US$525.93
2
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$1,468.90
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,103.01
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Red
Wire Gauge 24AWG
Conductor Area CSA 0.205mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size Solid
Voltage Rating 600V
Conductor Material Copper
External Diameter 1.016mm
Approval Specification MIL-DTL-16878/4 (Type E) UL 1213
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 1 / 24AWG
Outer Diameter 1.02mm
Wire Size 24AWG

Alternative Descriptions

HU WIRE TEFLON | RS
Hook Up Wire, 1000Ft, 24Awg, Copper, Red | Newark Electronics
Hook-Up Wire, Copper, 24 AWG, Solid, Red TFE insulated, -60 to +200C, 600V | Alpha Wire 2854/1 RD001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2854/1 RD001?

Additional datasheets, footprints and schematics for 2854/1 RD001 are listed on our Part Details page. You can also find images and similar parts to 2854/1 RD001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2854/1 RD001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2854/1 RD001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2854/1 RD001 fall under?

The 2854/1 RD001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 2854/1 RD001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2854/1 RD001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2854/1 RD001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2854/1 RD001 have stock available?

Authorised distributors including RS, Powell Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 2854/1 RD001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2854/1 RD001 often in real-time on the comparison pages.

What if I can't find stock of 2854/1 RD001?

You can fill out our help required form which you can use to request a quote for 2854/1 RD001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay