Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.25
|
No stock
|
Buy Now | |
Conrad
from US$22.49
|
156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$89.50
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$145.27
|
3
in stock
|
Buy Now | |
element14
from US$143.28
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$88.02
|
1
in stock
|
Buy Now | |
RS Americas
from US$92.65
|
-
|
Buy Now |
Kit Contents | 34-Pcs of Cutters 1 Each of Bit Miller Brush Saw Blade Arbor & other Tools |
---|---|
Product Range | - |
Plug Type | EU |
Chuck Capacity Max | 3.2mm |
Chuck Capacity Min | 1mm |
Power Rating | 40W |
Speed Range Max | 20000rpm |
Speed Range Min | 5000rpm |
Supply Voltage V AC | 240V |
Supply Voltage V DC | 12V |
Drill with accessories | Transfer Multisort Elektronik |
Proxxon MICROMOT 60/E Starter Set | Rapid Electronics |
MODEL BUILDING/ENGRAVING SET, 12V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 4.9" |
---|---|
External Height - Metric | 124.5mm |
RoHS Compliant | NA |
Pre-Set Torque Driver Handles | Newark Electronics |
TorqueFix Pre-Set Handle 25 In/lbs | Wiha Tools 28515 | RS Americas |
Where can I find additional details, specifications and documents for a 28515?
Additional datasheets, footprints and schematics for 28515 are listed on our Part Details page. You can also find images and similar parts to 28515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28515 fall under?
The 28515 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 28515 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28515 you can contact the distributor directly for product support, shipping queries etc.
Is the 28515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28515 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for 28515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28515 often in real-time on the comparison pages.
What if I can't find stock of 28515?
You can fill out our help required form which you can use to request a quote for 28515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.