Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | 2m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 2Mohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Yellow |
Stud Size | 10mm |
Status: | Unknown |
---|---|
Series: | 285 Series |
RoHS: | Compliant |
Torque Range ft-lb | 10in-lb to 50in-lb |
---|---|
Overall Length | 138mm |
Product Range | 285 Series |
RoHS Compliant | Yes |
Torque Screwdriver Handle | Newark Electronics |
Adjustable TorqueVario 10 - 50 In/lbs | Wiha Tools 28506 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lead Length | 2m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
RoHS Compliant | Yes |
GROUNDING CONNECTION CORD, 2M, 1MOHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 28506?
Additional datasheets, footprints and schematics for 28506 are listed on our Part Details page. You can also find images and similar parts to 28506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28506 fall under?
The 28506 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 28506 when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28506 you can contact the distributor directly for product support, shipping queries etc.
Is the 28506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28506 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 28506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28506 often in real-time on the comparison pages.
What if I can't find stock of 28506?
You can fill out our help required form which you can use to request a quote for 28506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.