Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.61
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.54
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$186.38
|
2
in stock
|
Buy Now | |
element14
from US$195.86
|
2
in stock
|
Buy Now | |
RS Americas
from US$126.89
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$2.64
|
-
|
Buy Now |
Lead Length | 4.5m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Yellow |
Stud Size | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | - |
---|---|
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
MSL | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Torque, Screwdriver, 0.46N-M, 124Mm | Newark Electronics |
TORQUE, SCREWDRIVER, 0.46N-M, 124MM | element14 |
ESD Safe Adjustable TorqueVario-S Newton Meter (0.040 - 0.46 Nm) | Wiha Tools 28500 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lead Length | 4.5m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 28500?
Additional datasheets, footprints and schematics for 28500 are listed on our Part Details page. You can also find images and similar parts to 28500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28500 fall under?
The 28500 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 28500 when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28500 you can contact the distributor directly for product support, shipping queries etc.
Is the 28500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28500 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 28500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28500 often in real-time on the comparison pages.
What if I can't find stock of 28500?
You can fill out our help required form which you can use to request a quote for 28500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.