No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 5mV |
Isolation Voltage | 5kV |
Supply Voltage Range | 8V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 10Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.2% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 8V to 15.5V |
Amplifier Type | Isolation |
Base Number | 284 |
Gain Bandwidth | 1kHz |
IC Generic Number | 284 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 25mV |
Logic Function Number | 284 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High performance |
Slew Rate | 0.025V/µs |
Supply Current | 10mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 14.5V |
Termination Type | Through Hole |
Isolation Amplifier, 1Khz, 0.025V/Us | Newark Electronics |
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS | element14 |
Where can I find additional details, specifications and documents for a 284J?
Additional datasheets, footprints and schematics for 284J are listed on our Part Details page. You can also find images and similar parts to 284J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284J fall under?
The 284J is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 284J when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284J you can contact the distributor directly for product support, shipping queries etc.
Is the 284J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284J have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 284J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284J often in real-time on the comparison pages.
What if I can't find stock of 284J?
You can fill out our help required form which you can use to request a quote for 284J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.