284986-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

8 POS. FASTIN-FASTON CONN. TAB HSG, RAST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.62
13,668
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
13,668
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.10
13,668
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.12
13,668
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.70
10,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for Boersig
Boersig
from US$1.12
-
Buy Now

Specifications

Mating Alignment With
Housing Color Natural
Mating Retention With
Number of Positions 8
Terminal & Splice Type Tab
Terminal Orientation Straight
Centerline 5mm, .196in
Length 33mm, 1.929in
Housing Material Polyamide
UL Flammability Rating UL 94V-2
Mating Alignment Type Polarization
Mounting Style Panel Mount
Mating Retention Type Locking Lance
Packaging Method Bag/Carton
Packaging Quantity 200
Style Code C
Insulated No
Terminates To Wire & Cable
Product Type Terminal Housing
Housing Type Tab Housing
Sealable No
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

8 Pos. Fastin-Faston Conn. Tab Hsg, Rast |Amp Te Connectivity 284986-1 | Newark Electronics
8 POS. FASTIN-FASTON CONN. TAB HSG RAST | Rapid Electronics
TE Connectivity 8 POS. FASTIN-FASTON CONN. TAB HSG RAST | Distrelec
PLUG HOUSING, 8POS, PA 6, NATURAL | Farnell
Conn Housing PL 8 POS ST Panel Mount Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284986-1?

Additional datasheets, footprints and schematics for 284986-1 are listed on our Part Details page. You can also find images and similar parts to 284986-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284986-1 fall under?

The 284986-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 284986-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284986-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 284986-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284986-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 284986-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284986-1 often in real-time on the comparison pages.

What if I can't find stock of 284986-1?

You can fill out our help required form which you can use to request a quote for 284986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay