Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
TE Store
from US$0.71
|
1,482
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
97
in stock
|
Buy Now | |
element14
from US$1.06
|
97
in stock
|
Buy Now | |
Farnell
from US$0.95
|
97
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .63mm |
Width | .539in, 13.7mm |
Height | 1.122in, 28.5mm |
Length | 16.7mm, .657in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 3.1mm, .122in |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
8POS MQS TAB Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Housing for Male Terminals Wire-to-Wire 8 .1" | Mqs & Connector Housing | Part Number: 284869-1 | Internal Number: 284869-1 | .1" | TE Connectivity | TE Store |
Automotive Housing, Plug, 8Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 284869-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 8POS, BLACK | element14 |
Micro Quadlock System Series, 8 Way Cable Mount Plug Housing | TE Connectivity 284869-1 | RS Americas |
Housing FH 8 way Tab Quadlock | RS |
8POS MQS TAB | Future Electronics |
Conn Housing PL 8 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 284869-1?
Additional datasheets, footprints and schematics for 284869-1 are listed on our Part Details page. You can also find images and similar parts to 284869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284869-1 fall under?
The 284869-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284869-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284869-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 284869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284869-1 often in real-time on the comparison pages.
What if I can't find stock of 284869-1?
You can fill out our help required form which you can use to request a quote for 284869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.