Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0284866-8,
CU3080-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.37
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Connector Contact Load Condition | Selectively Loaded |
Contact Current Rating (Max) | 2A |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PBT GF |
Circuit Application | Signal |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Conn IDC Connector F 8 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 284866-8?
Additional datasheets, footprints and schematics for 284866-8 are listed on our Part Details page. You can also find images and similar parts to 284866-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284866-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284866-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284866-8 fall under?
The 284866-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 284866-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284866-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284866-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284866-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 284866-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284866-8 often in real-time on the comparison pages.
What if I can't find stock of 284866-8?
You can fill out our help required form which you can use to request a quote for 284866-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.