Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
5,382
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
2,639
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,615
in stock
|
Buy Now | |
Newark Electronics
from US$41.33
|
2
in stock
|
Buy Now | |
Avnet America
from US$38.40
|
-
|
Buy Now | |
element14
from US$38.69
|
-
|
Buy Now | |
Carlton-Bates
from US$45.83
|
-
|
Buy Now |
Body Length | 123.8mm |
---|---|
Compressed Length | 38mm |
Compression Load Max | 377N |
External Diameter | 38.1mm |
Wire Diameter | 4.1mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Plug Nema L5-30 30A/125V |Molex 2847 | Newark Electronics |
Locking Plug, 30A, 125V, 2P 3W | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Needle Nose |
---|---|
Overall Length | 5.5" |
Jaw Length | 1.182" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2847?
Additional datasheets, footprints and schematics for 2847 are listed on our Part Details page. You can also find images and similar parts to 2847 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2847 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2847 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2847 fall under?
The 2847 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 2847 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2847 you can contact the distributor directly for product support, shipping queries etc.
Is the 2847 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2847 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2847.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2847 often in real-time on the comparison pages.
What if I can't find stock of 2847?
You can fill out our help required form which you can use to request a quote for 2847 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.