Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Overall Length | .86in, 22mm |
Mating Tab Width | 6.35mm, .25in |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Contact Tab Crimp RA Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 284672-1?
Additional datasheets, footprints and schematics for 284672-1 are listed on our Part Details page. You can also find images and similar parts to 284672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284672-1 fall under?
The 284672-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 284672-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284672-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 284672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284672-1 often in real-time on the comparison pages.
What if I can't find stock of 284672-1?
You can fill out our help required form which you can use to request a quote for 284672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.