284593-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

6W HOUSING + SECONDARY LOCK 07

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PA GF
Color Black
Cable Exit Angle 180°
Number of Rows 1
Number of Positions 6
Mating Tab Width 1.5mm, .059in
Width 18.4mm, .724in
Length 25.8mm, 1.016in
Height 1.063in, 27mm
Nominal Voltage Architecture 12V, 24V
Operating Voltage 24VDC
Centerline (Pitch) .138in, 3.5mm
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Bag
Packaging Quantity 200
Strain Relief No
Hybrid Connector No
Connector System Wire-to-Wire
Connector Style Housing for female terminals
Sealable No
Primary Locking Feature Integrated in Housing
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284593-1?

Additional datasheets, footprints and schematics for 284593-1 are listed on our Part Details page. You can also find images and similar parts to 284593-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284593-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284593-1 fall under?

The 284593-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 284593-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284593-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 284593-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284593-1 have stock available?

There is no stock from authorised distributors for 284593-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284593-1 often in real-time on the comparison pages.

What if I can't find stock of 284593-1?

You can fill out our help required form which you can use to request a quote for 284593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay