Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.34
|
225
in stock
|
Buy Now | |
Boersig
from US$1.17
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.92
|
1,830
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
334
in stock
|
Buy Now | |
element14
from US$1.28
|
334
in stock
|
Buy Now | |
Farnell
from US$1.14
|
334
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | .894in, 22.7mm |
Width | 22.6mm, .89in |
Height | 34.9mm, 1.374in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP54K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
2 POS. CONN. FOR SPARK COIL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Automotive Housing | Part Number: 284556-1 | Internal Number: 284556-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Skt, 2Way Rohs Compliant: Yes |Amp Te Connectivity 284556-1 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, SKT, 2WAY | element14 |
SSC 2W injection coil receptacle housing | RS |
12 Position 24V Housing for Female Terminal | Future Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount | Avnet America |
Sensor Flat Contact System Series, 2 Way Socket Connector | TE Connectivity 284556-1 | RS Americas |
Where can I find additional details, specifications and documents for a 284556-1?
Additional datasheets, footprints and schematics for 284556-1 are listed on our Part Details page. You can also find images and similar parts to 284556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284556-1 fall under?
The 284556-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284556-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284556-1 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 284556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284556-1 often in real-time on the comparison pages.
What if I can't find stock of 284556-1?
You can fill out our help required form which you can use to request a quote for 284556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.