284507-7 Terminal Blocks & Strips by TE Connectivity

7 POS TERMI-BLOK PLUG STAC 3,8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.28

Distributor Stock
Logo for Farnell
Farnell
from US$4.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.48
142
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.61
142
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.70
142
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.67
142
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.30
-
Buy Now
Logo for Boersig
Boersig
from US$5.06
-
Buy Now

Specifications

Interlock Without
Number of Rows 1
Wire Entry Angle Side
Number of Positions 7
Stacking Configuration Side Stackable
Contact Current Rating (Max) 11A
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Wire Size .05 – 2mm², 30 – 14AWG
Voltage 300VAC
Current Rating (Max) 11A
Centerline (Pitch) .1499in, 3.81mm
Housing Color Green
Housing Material PA 66
Screw Size M2
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Screw Plating Material Nickel
Mounting Angle Right Angle
Circuit Application Power & Signal
Packaging Method Carton
Packaging Quantity 100
Block Type Stacking Plug
Connector & Contact Terminates To Wire & Cable
Wire Protection With
Connector Style Plug
Connector System Wire-to-Board
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Pluggable Terminal Blocks 7 Pos Term-Blok Plug |Amp Te Connectivity 284507-7 | Newark Electronics
Pluggable Terminal Blocks 7 POS TERM-BLOK PLUG | Rapid Electronics
TE Connectivity 7 POS TERMI-BLOK PLUG STAC 3 8 Pluggable | Distrelec
Plug 7 Position 3.81 mm Pitch 30-14 AWG Euro Style Terminal Block | Future Electronics
Conn Terminal Block PL 7 POS 3.81mm Solder RA Thru-Hole 11A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284507-7?

Additional datasheets, footprints and schematics for 284507-7 are listed on our Part Details page. You can also find images and similar parts to 284507-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284507-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284507-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284507-7 fall under?

The 284507-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 284507-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284507-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 284507-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284507-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 284507-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284507-7 often in real-time on the comparison pages.

What if I can't find stock of 284507-7?

You can fill out our help required form which you can use to request a quote for 284507-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay