284506-7 Part Information

Details for 284506-7 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock Without
Wire Entry Angle Side
Number of Rows 1
Number of Positions 7
Stacking Configuration Side Stackable
Contact Mount Through Hole
Contact Current Rating (Max) 11A
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Wire Size .05 – 2mm², 30 – 14AWG
Current Rating (Max) 11A
Voltage 300VAC
Centerline (Pitch) .138in, 3.5mm
Housing Color Green
Housing Material PA 66
Screw Size M2
Screw Material Brass
Mounting Angle Right Angle
Screw Plating Material Nickel
Screwless Terminal Block No
Screw Flange Without
Circuit Application Power & Signal
Packaging Quantity 100
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire Protection With
Block Type Stacking Plug
Operating Temperature Range -40 – 221°F, -40 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 7 POS TERMI-BLOK PLUG STACK 3, ROHS COMPLIANT: YES | Newark Electronics
  • Conn Terminal Block PL 7 POS 3.5mm Solder RA Thru-Hole 11A/Contact | Avnet America
  • Conn Terminal Block PL 7 POS 3.5mm Solder RA Thru-Hole 11A/Contact | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284506-7?

Additional datasheets, footprints and schematics for 284506-7 are listed in our Part Details tab. You can also find the 284506-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284506-7 in the Pricing & Inventory tab next to part details. You can view 284506-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284506-7 fall under?

The 284506-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 284506-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284506-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 284506-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284506-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 284506-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284506-7 often in real-time on the comparison pages.

What if I can't find stock of 284506-7?

You can fill out our help required form which you can use to request a quote for 284506-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 284506-7

Loading...
Loading Results for 284506-7