2845/19 BR005 Alpha Wire Parts by Alpha Wire

HOOK-UP WIRE 0.38MM2 BROWN 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.35

Distributor Stock
Logo for Farnell
Farnell
from US$51.88
3
in stock
Buy Now
Logo for element14
element14
from US$166.00
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$48.35
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$203.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$178.87
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Brown
Wire Gauge 22AWG
Conductor Area CSA 0.38mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 19 x 34AWG
Voltage Rating 250V
Conductor Material Silver Plated Copper
External Diameter 1.07mm
Approval Specification MIL-DTL-16878/6 (Type ET) UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 34AWG
Outer Diameter 1.12mm

Alternative Descriptions

HOOK-UP WIRE, 0.38MM2, BROWN, 30.5M | element14
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 22Awg, Copper, Brown, 250V | Newark Electronics
Hook-Up Wire, Copper, 22 AWG, 19x34, Brown TFE insulated, -60 to +200C | Alpha Wire 2845/19 BR005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2845/19 BR005?

Additional datasheets, footprints and schematics for 2845/19 BR005 are listed on our Part Details page. You can also find images and similar parts to 2845/19 BR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2845/19 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2845/19 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2845/19 BR005 fall under?

The 2845/19 BR005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 2845/19 BR005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2845/19 BR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2845/19 BR005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2845/19 BR005 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 2845/19 BR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2845/19 BR005 often in real-time on the comparison pages.

What if I can't find stock of 2845/19 BR005?

You can fill out our help required form which you can use to request a quote for 2845/19 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay