Options for Price Comparison
Distributor Statistics for 2844800-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2844800-1
Details for 2844800-1 by TE Connectivity
Application Tooling > Benchtop Crimping & Wire Stripping Machines

2844800-1 by TE Connectivity

G II+ TERMINATOR
Part Information
2844800-1 image
Not applicable for solder process capability
Status: Active
Product Code: 7572
Global Product Line: 389
GPL Description: Application Tooling
Specifications
Applicator & Product Style:
Mid Wire Size
Stripping:
No
Split Cycle:
Yes
Splice:
No
Crimp Quality Monitor:
No
Stroke Length:
40mm
Operating Voltage:
208-240 V, 50/60 Hz, Single Phase
Region:
Worldwide
Alternate Descriptions
Benchtop Crimping and Wire Stripping Machine Single Phase 208V to 240V 50/60Hz 40mm Stroke Avnet America