Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.49
|
13,833
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
13,833
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
13,833
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
13,833
in stock
|
Buy Now | |
TE Store
from US$1.17
|
481
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 0 |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Width | 26.25mm, 1.03in |
Length | 1.39in, 35.51mm |
Height | .89in, 22.6mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP54K |
Agency/Standard | IEC 529 IP 54 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Conn 3P 24Vdc 9-11A Ssc Rcpt Connector |Amp Te Connectivity 284425-1 | Newark Electronics |
Automotive Conn 3P 24VDC 9-11A SSC RCPT CONNECTOR | Rapid Electronics |
TE Connectivity - AMP Housing 3 P CONNECTOR FOR INJECTION | Distrelec |
3 POS CONNECTOR FOR INJECTION Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 284425-1 | Internal Number: 284425-1 | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 4mm Crimp ST Cable Mount Bag | Avnet America |
Circular Connector, 3 POS CONNECTOR FOR INJECTION | TE Connectivity 284425-1 | RS Americas |
POS CONNECTOR FOR INJECTION | TTI Europe |
3 Position Connector for Injection | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 284425-1?
Additional datasheets, footprints and schematics for 284425-1 are listed on our Part Details page. You can also find images and similar parts to 284425-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284425-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284425-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284425-1 fall under?
The 284425-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284425-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284425-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284425-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284425-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 284425-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284425-1 often in real-time on the comparison pages.
What if I can't find stock of 284425-1?
You can fill out our help required form which you can use to request a quote for 284425-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.