Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
TE Store
from US$2.55
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
402
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
402
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
402
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now |
Stacking Configuration | Side Stackable |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M2 |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK 900 PCB 4 POS. 3,81 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 4 .15" | PCB Terminal Block | Part Number: 284415-4 | Internal Number: 284415-4 | .15" | TE Connectivity | TE Store |
Fixed Terminal Blocks Termi-Blok 900 Pcb 5 Pos 3 |Amp Te Connectivity 284415-4 | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK 900 PCB 5 POS 3 | Rapid Electronics |
TE Connectivity TERMI-BLOK 900 PCB 4 POS. 3 81 Fixed Ter | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Conn Terminal Block 4 POS 3.81mm Solder RA Thru-Hole 12A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 284415-4?
Additional datasheets, footprints and schematics for 284415-4 are listed on our Part Details page. You can also find images and similar parts to 284415-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284415-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284415-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284415-4 fall under?
The 284415-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284415-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284415-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284415-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284415-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 284415-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284415-4 often in real-time on the comparison pages.
What if I can't find stock of 284415-4?
You can fill out our help required form which you can use to request a quote for 284415-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.