Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.04
|
1,257
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
1,257
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
1,257
in stock
|
Buy Now | |
TE Store
from US$1.91
|
780
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Top |
Closed End | Without |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Stacked Levels | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 12A |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Housing Color | Green |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | PA 66 |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Screw Size | M2 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Wire Protection | With |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks Termi-Blok 900 Pcb 3 Pos 3 |Amp Te Connectivity 284414-3 | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK 900 PCB 3 POS 3 | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK 900 PCB 3 P 35 m | Distrelec |
TERMI-BLOK 900 PCB 3 POS 3,5 m Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 3 .138" | PCB Terminal Block | Part Number: 284414-3 | Internal Number: 284414-3 | .138" | TE Connectivity | TE Store |
Conn Terminal Block 3 POS 3.5mm Solder RA Thru-Hole 12A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 284414-3?
Additional datasheets, footprints and schematics for 284414-3 are listed on our Part Details page. You can also find images and similar parts to 284414-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284414-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284414-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284414-3 fall under?
The 284414-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284414-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284414-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284414-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284414-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 284414-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284414-3 often in real-time on the comparison pages.
What if I can't find stock of 284414-3?
You can fill out our help required form which you can use to request a quote for 284414-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.