Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PTFE |
---|---|
Jacket Color | Grey |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.229mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 200°C |
RoHS Compliant | Yes |
Wire | Transfer Multisort Elektronik |
PTFE Hook up wire 24AWG 250V slate 30m | RS |
Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V | Newark Electronics |
Hook-Up Wire, 24 AWG, 7x32, -60C, 250 V, Slate | Alpha Wire 2844/7 SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 2844/7 SL005?
Additional datasheets, footprints and schematics for 2844/7 SL005 are listed on our Part Details page. You can also find images and similar parts to 2844/7 SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2844/7 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2844/7 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2844/7 SL005 fall under?
The 2844/7 SL005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2844/7 SL005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2844/7 SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2844/7 SL005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2844/7 SL005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2844/7 SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2844/7 SL005 often in real-time on the comparison pages.
What if I can't find stock of 2844/7 SL005?
You can fill out our help required form which you can use to request a quote for 2844/7 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.